Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
7,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
34,919
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
34,919
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
34,919
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
34,919
in stock
|
Buy Now | |
element14
from US$0.28
|
7,976
in stock
|
Buy Now | |
TE Store
from US$0.53
|
7,043
in stock
|
Buy Now | |
Conrad
from US$1.22
|
514
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
433
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Phosphor Bronze, Tin |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.295mm, .799in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M2.5, #4 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Pg Sp Spd 22-16Comm 22-18Mil 4 |Amp Te Connectivity 52947 | Newark Electronics |
Terminals PVC-FORK 22-16 RED #4 | Rapid Electronics |
TE Connectivity - AMP PG SP SPD 22-16COMM 22-18MIL 4 | Distrelec |
SPADE TONGUE TERMINAL, 3.02MM, RED/22AWG | Farnell |
TERMINAL, SPADE/FORK, #4, CRIMP, RED | element14 |
PG SP SPD 22-16COMM 22-18MIL 4 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52947 | Internal Number: 52947 | TE Connectivity | TE Store |
Connector Spade, Spring, 16-22AWG, Size 4, Red, Tin, Crimp, Plasti-Grip Series | TE Connectivity 52947 | RS Americas |
4 Stud Red 16-22 AWG Crimp Insulated Spade Terminal Connector | Future Electronics |
Spring Spade Terminal 16-22AWG 20.6mm 5.16mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M2.5 |
Stud Size - Imperial | #4 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 52947?
Additional datasheets, footprints and schematics for 52947 are listed on our Part Details page. You can also find images and similar parts to 52947 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52947 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52947 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52947 fall under?
The 52947 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52947 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52947 you can contact the distributor directly for product support, shipping queries etc.
Is the 52947 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52947 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52947.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52947 often in real-time on the comparison pages.
What if I can't find stock of 52947?
You can fill out our help required form which you can use to request a quote for 52947 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.