Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | 4.82mm, .19in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Overall Length | 1.005in, 25.5mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-031 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Product Range:Pidg Series | Newark Electronics |
Spring Spade Terminal 16-22AWG 25.53mm 8.71mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG SPR SPD 22-16 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52411 | Internal Number: 52411 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 52411?
Additional datasheets, footprints and schematics for 52411 are listed on our Part Details page. You can also find images and similar parts to 52411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52411 fall under?
The 52411 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52411 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52411 you can contact the distributor directly for product support, shipping queries etc.
Is the 52411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52411 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, RS Americas and Avnet Abacus have stock available or on a lead time for 52411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52411 often in real-time on the comparison pages.
What if I can't find stock of 52411?
You can fill out our help required form which you can use to request a quote for 52411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.