Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.81
|
-
|
Buy Now |
Color | Orange |
---|---|
Body Material | PA GF |
Connector Code | E |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 1 |
Length | 2.21in, 56.1mm |
Width | 42.4mm, 1.67in |
Height | 1.23in, 31.2mm |
Nominal Voltage Architecture | 850V |
Operating Voltage | 850VAC |
Degree of Protection | IP6K9K |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Tray |
Packaging Quantity | 144 |
Strain Relief | Yes |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Conn Housing Wire to Board RCP 1 POS ST Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5-1991226-2?
Additional datasheets, footprints and schematics for 5-1991226-2 are listed on our Part Details page. You can also find images and similar parts to 5-1991226-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1991226-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1991226-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1991226-2 fall under?
The 5-1991226-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1991226-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1991226-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1991226-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1991226-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-1991226-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1991226-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1991226-2?
You can fill out our help required form which you can use to request a quote for 5-1991226-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.