Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Other |
---|---|
Color | Blue |
Cable Insulation Diameter | 12.2 – .6mm, .48 – .023in |
Shore A Hardness | 30 |
Packaging Method | Box |
Packaging Quantity | 1 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 170°C, -40 – 338°F |
Single Wire Seal 8 mm Blue Color Automotive Seals & Cavity Plug Connector | Future Electronics |
Single Wire Seal for 0.6mm to 12.2mm Diameter Cables Blue Box | Avnet America |
Where can I find additional details, specifications and documents for a 1719826-5?
Additional datasheets, footprints and schematics for 1719826-5 are listed on our Part Details page. You can also find images and similar parts to 1719826-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719826-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719826-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719826-5 fall under?
The 1719826-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1719826-5 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719826-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719826-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719826-5 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1719826-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719826-5 often in real-time on the comparison pages.
What if I can't find stock of 1719826-5?
You can fill out our help required form which you can use to request a quote for 1719826-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.