Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.61
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$9.39
|
39
in stock
|
Buy Now | |
element14
from US$8.53
|
39
in stock
|
Buy Now | |
Future Electronics
from US$6.42
|
-
|
Buy Now | |
Avnet America
from US$6.21
|
-
|
Buy Now | |
Boersig
from US$7.32
|
-
|
Buy Now | |
TTI Europe
from US$7.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Length | 3.42in, 87mm |
Height | 38mm, 1.49in |
Width | 41.1mm, 1.61in |
Nominal Voltage Architecture | 850V |
Operating Voltage | 850VAC |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Packaging Quantity | 64 |
Packaging Method | Tray |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Conn Housing, Plug, 2Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 2POS | element14 |
2POSRING TONGUEHSGASSYSEALED | Future Electronics |
Conn Housing Sealed Housing Ring Tongue RCP 2 POS 33mm ST Flange Mount Tray | Avnet America |
2POS,RING TONGUE,HSG,ASSY,SLD | TTI Europe |
Where can I find additional details, specifications and documents for a 2141784-2?
Additional datasheets, footprints and schematics for 2141784-2 are listed on our Part Details page. You can also find images and similar parts to 2141784-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141784-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141784-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141784-2 fall under?
The 2141784-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2141784-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141784-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141784-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141784-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2141784-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141784-2 often in real-time on the comparison pages.
What if I can't find stock of 2141784-2?
You can fill out our help required form which you can use to request a quote for 2141784-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.