Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
107
in stock
|
Buy Now | |
TE Store
from US$0.45
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
107
in stock
|
Buy Now | |
element14
from US$0.71
|
107
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now |
Material | Silopren LSR 3485/35 |
---|---|
Color | Gray |
Cable Insulation Diameter | .53in, 13.6mm |
Cavity Diameter | 25.9mm, 1.01in |
UL Flammability Rating | UL 94-HB |
Shore A Hardness | 31 |
Packaging Quantity | 200 |
Packaging Method | Box |
Seal Type | Single Wire Seal (SWS) |
SINGLE WIRE SEAL,8MM HV Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silopren LSR 3485/35 Primary Product Color: Gray Cavity Diameter: 25.9 mm Cavity Diameter: 1.01 in Single Wire Seal (SWS) Silopren LSR 3485/35 Gray 25.9 mm | Connector Seal & Cavity Plug | Part Number: 1719826-7 | Internal Number: 1719826-7 | TE Connectivity | TE Store |
Single Wire Seal, Grey, Silopren Rohs Compliant: Yes |Te Connectivity 1719826-7 | Newark Electronics |
SINGLE WIRE SEAL, GREY, SILOPREN | element14 |
SINGLE WIRE SEAL8MM HV | Future Electronics |
Single Wire Seal Silopren Gray Box | Avnet America |
Where can I find additional details, specifications and documents for a 1719826-7?
Additional datasheets, footprints and schematics for 1719826-7 are listed on our Part Details page. You can also find images and similar parts to 1719826-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719826-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719826-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719826-7 fall under?
The 1719826-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1719826-7 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719826-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719826-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719826-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1719826-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719826-7 often in real-time on the comparison pages.
What if I can't find stock of 1719826-7?
You can fill out our help required form which you can use to request a quote for 1719826-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.