Material | Silopren LSR 3485/35 |
---|---|
Color | Yellow |
Cable Insulation Diameter | .31in, 8mm |
Cavity Diameter | 1.01in, 25.9mm |
UL Flammability Rating | UL 94-HB |
Shore A Hardness | 31 |
Packaging Method | Box |
Packaging Quantity | 200 |
Seal Type | Single Wire Seal (SWS) |
Single Wire Seal,8Mm Hv |Te Connectivity 1719826-4 | Newark Electronics |
Single Wire Seal for HV800 Plug Housing Liquid Silicone Rubber LSR 3485/35 Yellow Loose | Avnet America |
Where can I find additional details, specifications and documents for a 1719826-4?
Additional datasheets, footprints and schematics for 1719826-4 are listed on our Part Details page. You can also find images and similar parts to 1719826-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719826-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719826-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719826-4 fall under?
The 1719826-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1719826-4 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719826-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719826-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719826-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1719826-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719826-4 often in real-time on the comparison pages.
What if I can't find stock of 1719826-4?
You can fill out our help required form which you can use to request a quote for 1719826-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.