Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Color | Red |
---|---|
Material | Silicone |
Cable Insulation Diameter | 14.4mm, .56in |
Lubricant Content | No |
Packaging Method | Box |
Packaging Quantity | 1 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 170°C, -40 – 338°F |
Automotive Connectors Single Wire Seal 8Mm Hv |Amp Te Connectivity 1719826-6 | Newark Electronics |
Single Wire Seal 8 mm 35 mm2 Red Bulk | Avnet America |
TE Connectivity - AMP SINGLE WIRE SEAL8MM HV | Distrelec |
Where can I find additional details, specifications and documents for a 1719826-6?
Additional datasheets, footprints and schematics for 1719826-6 are listed on our Part Details page. You can also find images and similar parts to 1719826-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719826-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719826-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719826-6 fall under?
The 1719826-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1719826-6 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719826-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719826-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719826-6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1719826-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719826-6 often in real-time on the comparison pages.
What if I can't find stock of 1719826-6?
You can fill out our help required form which you can use to request a quote for 1719826-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.