Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Orange |
Material | PA GF |
Number of Positions | 1 |
Cable Bundle Diameter | .48in, 12.2mm |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Carton |
Strain Relief | With |
Sealable | Yes |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Device |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Protective Cover for Automotive Connectors Polyamide 66 Orange Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-1991225-5?
Additional datasheets, footprints and schematics for 1-1991225-5 are listed on our Part Details page. You can also find images and similar parts to 1-1991225-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1991225-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1991225-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1991225-5 fall under?
The 1-1991225-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1991225-5 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1991225-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1991225-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1991225-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-1991225-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1991225-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1991225-5?
You can fill out our help required form which you can use to request a quote for 1-1991225-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.