Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.06
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | Radial |
Typical Current Rating | 220A |
Mating Tab Width | .709in, 18mm |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .138in, 3.5mm |
Terminal & Splice Type | Ring Tongue |
Wire Size Search | 8AWG, 8mm², 6AWG, 9AWG, 7AWG, 10mm², 25mm², 3AWG, 4AWG, 12mm², 5AWG, 20mm², 16mm² |
Wire Size | 8 – 25mm², 8 – 3AWG |
Wire Insulation Diameter | .37 – .62in, 9.6 – 15.8mm |
Terminal Transmits | 100+ A (Very High Power) |
Packaging Method | Package |
Packaging Quantity | 150 |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Lug Terminal 8-1AWG Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 3-2177380-2?
Additional datasheets, footprints and schematics for 3-2177380-2 are listed on our Part Details page. You can also find images and similar parts to 3-2177380-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2177380-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2177380-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2177380-2 fall under?
The 3-2177380-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-2177380-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2177380-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2177380-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2177380-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-2177380-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2177380-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2177380-2?
You can fill out our help required form which you can use to request a quote for 3-2177380-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.