Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Finish | Plated |
Body Shape | Circular |
Body Material | Zinc |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Mounting Post Length | .131in, 3.33mm |
Height Above PC Board | 10.94mm, .431in |
PCB Tail Length | .131in, 3.33mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω, 50Ω |
Detent | With |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | Without |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Method | Box & Tray, Box |
実装方法 | Box & Tray, Box |
Packaging Quantity | 100 |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Panel, Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn BNC RCP 0Hz to 2GHz 75Ohm Solder RA Thru-Hole Gold Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5-1634556-7?
Additional datasheets, footprints and schematics for 5-1634556-7 are listed on our Part Details page. You can also find images and similar parts to 5-1634556-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634556-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634556-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634556-7 fall under?
The 5-1634556-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634556-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634556-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634556-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634556-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-1634556-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634556-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1634556-7?
You can fill out our help required form which you can use to request a quote for 5-1634556-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.