Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
6,064
in stock
|
Buy Now | |
Rapid Electronics
from US$4.05
|
6,064
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
6,064
in stock
|
Buy Now | |
Distrelec
from US$3.83
|
6,064
in stock
|
Buy Now | |
TE Store
from US$5.53
|
57
in stock
|
Buy Now | |
Future Electronics
from US$3.74
|
-
|
Buy Now | |
Avnet America
from US$3.59
|
-
|
Buy Now | |
RS Americas
from US$5.62
|
-
|
Buy Now | |
Boersig
from US$4.35
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Columns | 32 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Shape & Form | Single Beam, Square |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | .591in, 14mm, 15mm |
Connector Height | 10.37mm, .408in |
コネクタの高さ | 10.37mm |
Connector Length | 34.22mm, 1.347in |
Connector Width | 3.81mm, 150in |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .039in, 1mm |
Mating Entry Location | Top |
CSA File Number | LR7189 |
Industry Standard | IEEE 1386 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
CSA Certified | Yes |
Mating Alignment Type | None |
Mating Retention | Without |
PCB Mount Retention Type | None |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 300 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Connectors 1.0Mm-Xxh Rec 2X032P With Vacuum Cover |Amp Te Connectivity 5120531-1 | Newark Electronics |
Connectors 1.0MM-XXH REC 2X032P WITH VACUUM COVER | Rapid Electronics |
TE Connectivity 1FHR 64 30A/S N C S14 15 Board to Board | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
1FHR,64,30A/S,N,C,S14,15 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 64 | Free Height Receptacle Conn: Board-Board & Vertical & 64 & 1Mm | Part Number: 5120531-1 | Internal Number: 5120531-1 | 1 mm | TE Store |
Free Height 64 Position Dual Row Straight SMT 1.00 mm Stacking Fine Pitch Socket | Future Electronics |
Conn IEEE 1386 RCP 64 POS 1mm Solder ST SMD T/R | Avnet America |
1FHR,64,30A/S, N,C, S14,15, PCB Headers and Receptacles | TE Connectivity 5120531-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5120531-1?
Additional datasheets, footprints and schematics for 5120531-1 are listed on our Part Details page. You can also find images and similar parts to 5120531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120531-1 fall under?
The 5120531-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5120531-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120531-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5120531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120531-1 often in real-time on the comparison pages.
What if I can't find stock of 5120531-1?
You can fill out our help required form which you can use to request a quote for 5120531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.