120526-1 Part Information

Details for 120526-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Part Specifications

Stackable Yes
Number of Positions 64
Number of Rows 2
PCB Mount Orientation Vertical
Number of Columns 32
Board-to-Board Configuration Mezzanine
PCB Contact Termination Area Plating Material Thickness 3.81µm, 150µin
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 29.9212µin
Contact Type Pin
Contact Underplating Material Thickness 50µin, 1.27µm
Mating Post Length 2mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Inline
Contact Shape & Form Single Beam
Contact Current Rating (Max) 1A
Stack Height 11mm, 9mm, 14mm, .551in
コネクタの高さ 7.35mm
Connector Width 150in, 3.81mm
Connector Height 7.35mm, .289in
Connector Length 1.347in, 34.22mm
Insulation Resistance 2MΩ
Operating Voltage 250VAC
Centerline (Pitch) .039in, 1mm
Mating Entry Location Top
Housing Color Black
Housing Material Matte
Agency/Standard CSA, UL
UL File Number E28476
UL Rating Listed
CSA File Number LR7189
CSA Certified Yes
UL Flammability Rating UL 94V-0
Industry Standard IEEE 1386
Mating Alignment Without
PCB Mount Alignment Type Locating Posts
PCB Mount Retention Type None
Mating Alignment Type None
PCB Mount Retention Without
PCB Mount Alignment With
Mating Retention Without
Packaging Quantity 450
Packaging Method Tape & Reel
実装方法 Tape & Reel
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Header Type Shrouded
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -67 – 230°F, -55 – 110°C
Reflow solder capable to 260°C
Status: Active
Product Code: L567
Global Product Line: 314
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:PlugRoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120526-1?

Additional datasheets, footprints and schematics for 120526-1 are listed in our Part Details tab. You can also find the 120526-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120526-1 in the Pricing & Inventory tab next to part details. You can view 120526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120526-1 fall under?

The 120526-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 120526-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120526-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 120526-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120526-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 120526-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120526-1 often in real-time on the comparison pages.

What if I can't find stock of 120526-1?

You can fill out our help required form which you can use to request a quote for 120526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 120526-1

Loading...
Loading Results for 120526-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us