Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1328973 |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.09
|
231
in stock
|
Buy Now | |
Powell Electronics
from US$6.13
|
9,309
in stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$4.71
|
2,800
in stock
|
Buy Now | |
TE Store
from US$8.14
|
1,748
in stock
|
Buy Now | |
element14
from US$6.35
|
438
in stock
|
Buy Now | |
Farnell
from US$6.02
|
438
in stock
|
Buy Now | |
Rapid Electronics
from US$5.46
|
400
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
400
in stock
|
Buy Now | |
Distrelec
from US$6.55
|
300
in stock
|
Buy Now | |
Future Electronics
from US$4.61
|
-
|
Buy Now | |
Avnet Asia
from US$4.80
|
-
|
Buy Now | |
Boersig
from US$5.98
|
-
|
Buy Now | |
Richardson RFPD
from US$2.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 32 |
---|---|
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 64 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Mating Post Length | 2mm |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Single Beam |
Contact Layout | Inline |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Connector Length | 1.347in, 34.22mm |
Connector Width | 3.81mm, 150in |
Connector Height | 8.35mm, .328in |
Stack Height | 11mm, 14mm, 9mm, .551in |
コネクタの高さ | 8.35mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Matte |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
CSA File Number | LR7189 |
Industry Standard | IEEE 1386 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | None |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
Mating Alignment Type | None |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 400 |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
120527-1 - 1Fhp,64,30A/P,s,n,s10,12,13,15 Rohs Compliant: No |Amp Te Connectivity 120527-1 | Newark Electronics |
Conn IEEE 1386 PL 64 POS 1mm Solder ST SMD 64 Terminal 1 Port T/R | Avnet America |
1FHP,64,30A/P,S,N,S10,12,13,15 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Header Vertical Board-to-Board 64 | Free Height Plug Connector: Board-Board & Vertical & 64 & 1Mm | Part Number: 120527-1 | Internal Number: 120527-1 | Alias Number: 1328973 | 1 mm | TE Connectivity | TE Store |
CONNECTOR, STACKING, HEADER, 64POS, 2ROW | element14 |
Connectors 64P SMT PLUG ASSY 800 | Rapid Electronics |
1MM FH IEEE 1386 CONN, 64 1MM PLUG W/PST 10,12,13,15H | TE Connectivity 120527-1 | RS Americas |
TE Connectivity 1FHP,64,30A/P,S,N,S10,12,13,15 | Distrelec |
B to B & Mezzanine Connectors 64P SMT PL | RS |
Dual Row 64 Position 1 mm Pitch Mezzanine Vertical PCB Mount SMT Plug | Future Electronics |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 120527-1?
Additional datasheets, footprints and schematics for 120527-1 are listed on our Part Details page. You can also find images and similar parts to 120527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120527-1 fall under?
The 120527-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 120527-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120527-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, TE Store and element14 have stock available or on a lead time for 120527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120527-1 often in real-time on the comparison pages.
What if I can't find stock of 120527-1?
You can fill out our help required form which you can use to request a quote for 120527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.