1-5120527-1 Part Information

Details for 1-5120527-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Stackable Yes
Number of Columns 32
Board-to-Board Configuration Mezzanine
Number of Rows 2
Number of Positions 64
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness 3.81µm, 150µin
PCB Contact Termination Area Plating Material Tin
Mating Post Length 4.27mm, .168in
Contact Current Rating (Max) 1A
Contact Layout Inline
Contact Underplating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Shape & Form Single Beam
Connector Width 150in, 3.81mm
Stack Height 11mm, .551in, 9mm, 14mm
Connector Length 1.347in, 34.22mm
Connector Height 8.38mm, .329in
コネクタの高さ 8.38mm
Operating Voltage 250VAC
Insulation Resistance 2MΩ
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .039in, 1mm
Mating Entry Location Top
Agency/Standard UL, CSA
CSA Certified Yes
UL Rating Listed
CSA File Number LR7189
Industry Standard IEEE 1386
UL Flammability Rating UL 94V-0
UL File Number E28476
PCB Mount Retention Type None
Mating Alignment Type None
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention Without
Mating Retention Without
PCB Mount Alignment With
Circuit Application Signal
Packaging Method Tape & Reel
Packaging Quantity 400
実装方法 Tape & Reel
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 110°C, -67 – 230°F
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: L567
Global Product Line: 314
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 1FHP,64,50A/S,S,N,S10,12,13,15 | Newark Electronics
  • Conn IEEE 1386 PL 64 POS 1mm Solder ST SMD T/R | Avnet America
  • Conn IEEE 1386 PL 64 POS 1mm Solder ST SMD T/R | Avnet Europe
  • 1FHP,64,50A/S,S,N,S10,12,13,15 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Header Vertical Board-to-Board 64 | Free Height Plug Connector: Board-Board & Vertical & 64 & 1Mm | Part Number: 1-5120527-1 | Internal Number: 1-5120527-1 | 1 mm | TE Store
  • 1FHP,64,50A/S,S,N,S10,12,13,15 | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5120527-1?

Additional datasheets, footprints and schematics for 1-5120527-1 are listed in our Part Details tab. You can also find the 1-5120527-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5120527-1 in the Pricing & Inventory tab next to part details. You can view 1-5120527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5120527-1 fall under?

The 1-5120527-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-5120527-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5120527-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5120527-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-5120527-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and Future Electronics have stock available or on a lead time for 1-5120527-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5120527-1 often in real-time on the comparison pages.

What if I can't find stock of 1-5120527-1?

You can fill out our help required form which you can use to request a quote for 1-5120527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-5120527-1

Loading...
Loading Results for 1-5120527-1