Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.63
|
154
in stock
|
Buy Now | |
Rapid Electronics
from US$4.66
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
9,400
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
9,400
in stock
|
Buy Now | |
Farnell
from US$4.82
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
6,400
in stock
|
Buy Now | |
Heilind Electronics
from US$4.83
|
3,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.83
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$4.59
|
400
in stock
|
Buy Now | |
TE Store
from US$8.44
|
277
in stock
|
Buy Now | |
element14
from US$4.20
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
RS Americas
from US$6.39
|
-
|
Buy Now | |
Boersig
from US$5.11
|
-
|
Buy Now | |
TTI Europe
from US$2.89
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Columns | 32 |
Number of Positions | 64 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 4.27mm, .168in |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Type | Pin |
Connector Height | 8.38mm, .329in |
Stack Height | 12mm, 15mm, .591in, 13mm, 10mm |
Connector Width | 3.81mm, 150in |
Connector Length | 1.347in, 34.22mm |
コネクタの高さ | 8.38mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Listed |
Industry Standard | IEEE 1386 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL File Number | E28476 |
PCB Mount Retention Type | None |
Mating Alignment Type | None |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 400 |
実装方法 | Tape & Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1FHP 64 30A/S S C S10 12 13 15 | Rapid Electronics |
1Fhp,64,30A/S,s,c,s10,12,13,15 |Amp Te Connectivity 5146888-1 | Newark Electronics |
STACKING CONN, HEADER, 64POS, 2ROW, 1MM | Farnell |
Conn Fine Pitch Connector PL 64 POS 1mm Solder ST SMD T/R | Avnet America |
1FHP,64,30A/S,S,C,S10,12,13,15 | Heilind Electronics |
TE Connectivity - AMP PCB Conn 1FHP6430A/SSCS10121315 | Distrelec |
1FHP,64,30A/S,S,C,S10,12,13,15 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Header Vertical Board-to-Board 64 | Free Height Plug Connector: Board-Board & Vertical & 64 & 1Mm | Part Number: 5146888-1 | Internal Number: 5146888-1 | 1 mm | TE Connectivity | TE Store |
1 mm pitch SMT, Stacking btb 64w plug | RS |
CONNECTOR, 64WAY, VERTICAL, 1MM | element14 |
64 Position Surface Mount Dual Row Straight Board to Board Header | Future Electronics |
1FHP,64,30A/S, S,C, S10,12,13,15, PCB Headers and Receptacles | TE Connectivity 5146888-1 | RS Americas |
64 1MM PL W/PST10,12,13,15H VC | TTI Europe |
Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Product Range | FSI Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 3.3mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Lead Spacing | 1mm |
Where can I find additional details, specifications and documents for a 5146888-1?
Additional datasheets, footprints and schematics for 5146888-1 are listed on our Part Details page. You can also find images and similar parts to 5146888-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146888-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146888-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146888-1 fall under?
The 5146888-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5146888-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146888-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146888-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146888-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5146888-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146888-1 often in real-time on the comparison pages.
What if I can't find stock of 5146888-1?
You can fill out our help required form which you can use to request a quote for 5146888-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.