Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 64 |
Stackable | Yes |
Number of Columns | 32 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Post Length | 4.27mm, .168in |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Single Beam |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Connector Length | 1.347in, 34.22mm |
Connector Width | 3.81mm, 150in |
Connector Height | 6.35mm, .249in |
Stack Height | 11mm, 14mm, 9mm, .551in |
コネクタの高さ | 6.35mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
CSA File Number | LR7189 |
Industry Standard | IEEE 1386 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | None |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention Type | None |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 500 |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
1Fhp,64,50A/S,n,c,s08 Rohs Compliant: Yes |Amp Te Connectivity 1-5120532-1 | Newark Electronics |
Conn IEEE 1386 PL 64 POS ST T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-5120532-1?
Additional datasheets, footprints and schematics for 1-5120532-1 are listed on our Part Details page. You can also find images and similar parts to 1-5120532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5120532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5120532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5120532-1 fall under?
The 1-5120532-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5120532-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5120532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5120532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5120532-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-5120532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5120532-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5120532-1?
You can fill out our help required form which you can use to request a quote for 1-5120532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.