Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.16
|
1,507
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
6,500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.40
|
6,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
6,500
in stock
|
Buy Now | |
TTI Europe
from US$2.22
|
5,850
in stock
|
Buy Now | |
TE Store
from US$5.43
|
3,042
in stock
|
Buy Now | |
Avnet America
from US$2.46
|
650
in stock
|
Buy Now | |
Heilind Electronics
from US$5.11
|
80
in stock
|
Buy Now | |
element14
from US$3.98
|
49
in stock
|
Buy Now | |
Farnell
from US$3.34
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.11
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Avnet Asia
from US$2.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Positions | 64 |
Number of Columns | 32 |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
コネクタの高さ | 5.37mm |
Connector Width | 3.81mm, 150in |
Stack Height | .394in, 10mm, 8mm, 9mm |
Connector Length | 1.347in, 34.22mm |
Connector Height | .211in, 5.37mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | .039in, 1mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | IEEE 1386 |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Listed |
UL File Number | E28476 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | None |
Mating Alignment | Without |
Mating Alignment Type | None |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 650 |
Packaging Method | Tape & Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1Fhr,64,30A/S,s,c,s08,09,10 |Amp Te Connectivity 5146893-1 | Newark Electronics |
1FHR 64 30A/S S C S08 09 10 | Rapid Electronics |
64 1MM RCPT W/PST 8,9,10H VC | TTI Europe |
1FHR,64,30A/S,S,C,S08,09,10 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 64 | Free Height Receptacle Conn: Board-Board & Vertical & 64 & 1Mm | Part Number: 5146893-1 | Internal Number: 5146893-1 | 1 mm | TE Store |
Connector Recept 64 way 2 row 1mm FH | RS |
Conn IEEE 1386 RCP 64 POS 1mm Solder ST SMD T/R | Avnet America |
CUT STRIP - 1FHR,64,30A/S ,S,C,S08,09,10 | Heilind Electronics |
MEZZANINE CONN, RCPT, 64POS, 2ROW, 1MM | element14 |
64 Position 1 mm Pitch Board-to-Board Surface Mount Receptacle Connector | Future Electronics |
Female Backplane Connector SMT, 64 Way, 1mm Pitch, 0.5A | TE Connectivity 5146893-1 | RS Americas |
64 1MM RCPT W-PST 8,9,10H VC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5146893-1?
Additional datasheets, footprints and schematics for 5146893-1 are listed on our Part Details page. You can also find images and similar parts to 5146893-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146893-1 fall under?
The 5146893-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5146893-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146893-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146893-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146893-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 5146893-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146893-1 often in real-time on the comparison pages.
What if I can't find stock of 5146893-1?
You can fill out our help required form which you can use to request a quote for 5146893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.