Prices starting from US$3.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.26 |
3,000
|
Buy Now | |
Newark Electronics | US$3.88 |
3,000
|
Buy Now | |
Rapid Electronics | US$3.55 |
3,000
|
Buy Now | |
Chip One Stop | US$3.43 |
3,000
|
Buy Now | |
TE Store | US$6.68 |
734
|
Buy Now | |
Future Electronics | US$3.61 |
-
|
Buy Now | |
Avnet America | US$3.46 |
-
|
Buy Now | |
RS Americas | US$5.69 |
-
|
Buy Now | |
Boersig | US$3.86 |
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Columns | 32 |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Type | Pin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Mating Post Length | 4.27mm, .168in |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 6.35mm |
Connector Length | 1.347in, 34.22mm |
Connector Width | 3.81mm, 150in |
Connector Height | 6.35mm, .249in |
Stack Height | .315in, 8mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Mating Entry Location | Top |
Centerline (Pitch) | 1mm, .039in |
CSA File Number | LR7189 |
Industry Standard | IEEE 1386 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Listed |
PCB Mount Retention Type | None |
Mating Retention | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Alignment Type | None |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 500 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Connectors 64 Pos Plug 8 Mm |Amp Te Connectivity 5146897-1 | Newark Electronics |
Connectors 64 POS PLUG 8 mm | Rapid Electronics |
TE Connectivity 1FHP 64 30A/S S C S08 Board to Board & M | Distrelec |
1FHP,64,30A/S,S,C,S08 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Header Vertical Board-to-Board 64 | Free Height Plug Connector: Board-Board & Vertical & 64 & 1Mm | Part Number: 5146897-1 | Internal Number: 5146897-1 | 1 mm | TE Connectivity | TE Store |
Conn IEEE 1386 PL 64 POS 1mm Solder ST SMD T/R | Avnet America |
1FHP,64,30A/S, S,C, S08, PCB Headers and Receptacles | TE Connectivity 5146897-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5146897-1?
Additional datasheets, footprints and schematics for 5146897-1 are listed on our Part Details page. You can also find images and similar parts to 5146897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146897-1 fall under?
The 5146897-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5146897-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146897-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5146897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146897-1 often in real-time on the comparison pages.
What if I can't find stock of 5146897-1?
You can fill out our help required form which you can use to request a quote for 5146897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.