Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Shape | Square |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
Height Above PC Board | .275in, 6.985mm |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
PCB Tail Length | 3.937mm, .155in |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Snap-Fit |
Operating Frequency | 4GHz |
Dielectric Material | TFE |
PCB Leg Plating Material | Nickel |
Grade | Mil-Type |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | SMB |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Jack Rcpt,male,rtang,smb/Pcb Rohs Compliant: Yes |Amp Te Connectivity 413996-4 | Newark Electronics |
Conn SMB RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 413996-4?
Additional datasheets, footprints and schematics for 413996-4 are listed on our Part Details page. You can also find images and similar parts to 413996-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413996-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413996-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413996-4 fall under?
The 413996-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 413996-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413996-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 413996-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413996-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 413996-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413996-4 often in real-time on the comparison pages.
What if I can't find stock of 413996-4?
You can fill out our help required form which you can use to request a quote for 413996-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.