Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.50
|
186
in stock
|
Buy Now | |
Rapid Electronics
from US$18.75
|
69,330
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
68,610
in stock
|
Buy Now | |
Farnell
from US$19.41
|
54,888
in stock
|
Buy Now | |
TE Store
from US$20.07
|
1,814
in stock
|
Buy Now | |
Distrelec
from US$18.24
|
720
in stock
|
Buy Now | |
Avnet America
from US$15.24
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$19.88
|
23
in stock
|
Buy Now | |
element14
from US$21.42
|
11
in stock
|
Buy Now | |
RS Americas
from US$19.28
|
2
in stock
|
Buy Now | |
Future Electronics
from US$15.25
|
-
|
Buy Now | |
Avnet Asia
from US$16.67
|
-
|
Buy Now | |
TTI Europe
from US$10.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 220 |
Stackable | No |
Board-to-Board Configuration | Mezzanine |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Type | Socket |
Stack Height | .315in, 8mm, 5mm, 4mm |
Connector Height | .157in, 4mm |
PCB Thickness (Recommended) | .2in |
コネクタの高さ | 4mm |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .5mm, .0197in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Hard Tray |
Packaging Quantity | 210 |
実装方法 | Hard Tray |
Connector System | Board-to-Board |
Ground Component Type | Grounding Contact |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.5FHR04H 220 S GIG 08/Sn HT NSYes | Rapid Electronics |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
.5FHR04H,220,S,GIG,08/Sn,HT,NSYes PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Receptacle Vertical Board-to-Board 220 | PCB Header & Receptacle | Part Number: 3-6318490-6 | Internal Number: 3-6318490-6 | .5 mm | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Connector .5FHR04H220SGIG08/SnHTNS | Distrelec |
0.5 mm 220W FH receptacle 61.8mm long | RS |
Conn Fine Pitch Connector RCP 220 POS 0.5mm Solder ST SMD Tray | Avnet America |
Stacking Connector, Receptacle, 220 Position, 0.5Mm | Newark Electronics |
RECEPTACLE, 0.5MM, 220WAY | element14 |
SOLIS SP SPD22-16COM22-18MIL1966 | TE Connectivity 3-6318490-6 | RS Americas |
220 Position 0.5 mm Pitch Board to Board Vertical Receptacle Connector | Future Electronics |
.5FHR04H,220,S,GIG,08/SN,HT,NS | TTI Europe |
Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Product Range | FSI Series |
---|---|
No. of Contacts | 220Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.5A |
External Length / Height | 4mm |
Flammability Rating | UL94V-0 |
Height | 4mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.5mm |
No. of Mating Cycles | 30 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 200V |
Where can I find additional details, specifications and documents for a 3-6318490-6?
Additional datasheets, footprints and schematics for 3-6318490-6 are listed on our Part Details page. You can also find images and similar parts to 3-6318490-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6318490-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6318490-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6318490-6 fall under?
The 3-6318490-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-6318490-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6318490-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6318490-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6318490-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Distrelec have stock available or on a lead time for 3-6318490-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6318490-6 often in real-time on the comparison pages.
What if I can't find stock of 3-6318490-6?
You can fill out our help required form which you can use to request a quote for 3-6318490-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.