Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CJ0960-001,
500-095-0001, 2-14492-6160, 36151, AMP-0-0036151-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
3,804
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
109,313
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
107,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
107,450
in stock
|
Buy Now | |
Farnell
from US$0.26
|
47,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
36,367
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
29,750
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
22,326
in stock
|
Buy Now | |
element14
from US$0.22
|
17,732
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
7,273
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,796
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
1,863
in stock
|
Buy Now | |
Electro Enterprises
from US$0.23
|
680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
199
in stock
|
Buy Now | |
Conrad
from US$0.39
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
80
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .843g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | .797in, 20.24mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Operating Temperature Range | 105°C, 221°F |
Pidg R 22-16 Comm 22-18 Mil 6 |Amp Te Connectivity 36151 | Newark Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
PIDG RING TONGUE | TTI Europe |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG,red, AWG 22-16, M3.5 | RS |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 6 Ring Termi | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
0.206 - 1.605 mm² | Conrad |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, 22-16AWG, Female, Insulated, Red, Stud Size 6, Tin, PIDG Series | TE Connectivity 36151 | RS Americas |
Terminal, Ring | Carlton-Bates |
Terminals 22-16 AWG | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36151?
Additional datasheets, footprints and schematics for 36151 are listed on our Part Details page. You can also find images and similar parts to 36151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36151 fall under?
The 36151 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36151 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36151 you can contact the distributor directly for product support, shipping queries etc.
Is the 36151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36151 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 36151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36151 often in real-time on the comparison pages.
What if I can't find stock of 36151?
You can fill out our help required form which you can use to request a quote for 36151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.