Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0036150-0,
C24355-000 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
7,110
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
50,120
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
28,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
14,575
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
13,262
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
11,062
in stock
|
Buy Now | |
element14
from US$0.23
|
11,062
in stock
|
Buy Now | |
Farnell
from US$0.30
|
11,062
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
10,024
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
5,967
in stock
|
Buy Now | |
Electro Enterprises
from US$0.21
|
3,274
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
2,745
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
774
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
536
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
203
in stock
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .65g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Tongue Thickness | .84mm, .033in |
Overall Length | 17.07mm, .67in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | M3.5, #6 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #6, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
Ring terminal, PIDG,red, AWG 22-16, M3.5 | RS |
Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, Female, 22-16 Awg, Red, Stud Size 6, PIDG Series | TE Connectivity 36150 | RS Americas |
TE Connectivity Ring Terminal, Partially Insulated, 0.26 ... 1.65mm², M3.5 | Distrelec |
TE 36150 PIDG Terminal Ring M3.5 Stud Tin 22-16AWG Red | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
Terminals PIDG R 22-16 COMM 22 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 6 |
Stud Size - Metric | M3.5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RESISTOR HARDWARE/ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 36150?
Additional datasheets, footprints and schematics for 36150 are listed on our Part Details page. You can also find images and similar parts to 36150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36150 fall under?
The 36150 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36150 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36150 you can contact the distributor directly for product support, shipping queries etc.
Is the 36150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36150 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Future Electronics, Powell Electronics and Newark Electronics have stock available or on a lead time for 36150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36150 often in real-time on the comparison pages.
What if I can't find stock of 36150?
You can fill out our help required form which you can use to request a quote for 36150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.