Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.08
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$5.20
|
13,047
in stock
|
Buy Now | |
Rapid Electronics
from US$4.32
|
13,047
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
13,047
in stock
|
Buy Now | |
Distrelec
from US$4.26
|
13,047
in stock
|
Buy Now | |
TTI Europe
from US$4.43
|
400
in stock
|
Buy Now | |
element14
from US$6.11
|
395
in stock
|
Buy Now | |
TE Store
from US$7.27
|
126
in stock
|
Buy Now | |
Future Electronics
from US$4.61
|
-
|
Buy Now | |
Avnet America
from US$3.95
|
-
|
Buy Now | |
Avnet Asia
from US$4.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Stackable | Yes |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Type | Tab |
Connector Height | .315in, 8mm |
Stack Height | .472in, .315in, .63in, 8mm, 12mm, 16mm, 20mm, .787in |
コネクタの高さ | 8mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .8mm, .031in |
Housing Material | Matte |
Housing Color | Natural |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Reel Diameter | .5in |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 400 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connectors 0.8Mm-08H Plg 2X050P |Amp Te Connectivity 3-5177986-4 | Newark Electronics |
Connectors 0.8MM-08H PLG 2X050P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHP08H.510008/SnTRSC | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
0.8FH,P08H.5,100,08/SN,TR,SC | TTI Europe |
CONNECTOR, STACKING, PLUG, 100POS, 2ROW | element14 |
0.8FH,P08H.5,100,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 100 | Free Height Plug Connector: Board-Board & Vertical & 100 & 0.8Mm | Part Number: 3-5177986-4 | Internal Number: 3-5177986-4 | .8 mm | TE Store |
100 Position Surface Mount Dual Row Straight Board to Board Stackable Header | Future Electronics |
Conn Fine Pitch Connector PL 100 POS 0.8mm Solder ST SMD T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | Free Height (FH) Series |
RoHS: | Unknown |
Product Range | Free Height (FH) Series |
---|---|
No. of Contacts | 100Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-5177986-4?
Additional datasheets, footprints and schematics for 3-5177986-4 are listed on our Part Details page. You can also find images and similar parts to 3-5177986-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5177986-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5177986-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5177986-4 fall under?
The 3-5177986-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-5177986-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5177986-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5177986-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5177986-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-5177986-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5177986-4 often in real-time on the comparison pages.
What if I can't find stock of 3-5177986-4?
You can fill out our help required form which you can use to request a quote for 3-5177986-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.