5-5179010-4 Part Information
Details for 5-5179010-4 by TE Connectivity
Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.8600 |
10 | 4.0600 |
100 | 3.8500 |
250 | 3.4500 |
500 | 3.2400 |
1000 | 2.8400 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Connector Height | 13mm, .512in |
Stack Height | .591in, 14mm, .512in, 16mm, .551in, .63in, 13mm, 15mm |
コネクタの高さ | 13mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Mating Entry Location | Top |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Box & Tube, Tube |
Packaging Reel Diameter | .5in |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
Compatible Parts
Alternative Part Descriptions
- CONNECTOR, RECEPTACLE, 100POS, 2ROW; Product Range:FH Series; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 5-5179010-4?
Additional datasheets, footprints and schematics for 5-5179010-4 are listed in our Part Details tab. You can also find the 5-5179010-4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5179010-4 in the Pricing & Inventory tab next to part details. You can view 5-5179010-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5179010-4 fall under?
The 5-5179010-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-5179010-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5179010-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5179010-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 5-5179010-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5-5179010-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5179010-4 often in real-time on the comparison pages.
What if I can't find stock of 5-5179010-4?
You can fill out our help required form which you can use to request a quote for 5-5179010-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.