Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.76
|
No stock
|
Buy Now | |
TE Store
from US$7.24
|
1,006
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
560
in stock
|
Buy Now | |
Rapid Electronics
from US$5.37
|
560
in stock
|
Buy Now | |
Chip One Stop
from US$6.24
|
560
in stock
|
Buy Now | |
Distrelec
from US$5.26
|
560
in stock
|
Buy Now | |
Avnet America
from US$5.20
|
-
|
Buy Now | |
RS Americas
from US$6.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Stack Height | 17mm, .669in, .709in, 20mm, 19mm, .787in, .748in, 18mm |
Connector Height | 17mm, .669in |
コネクタの高さ | 17mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Color | Natural |
Mating Entry Location | Top |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment | With |
Locating Post Length | .02in, .5mm |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 10 |
Packaging Reel Diameter | .5in |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
0.8FH,R17H.5,100,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 100 | Free Height Receptacle Conn: Board-Board & Vertical & 100 & 0.8Mm | Part Number: 5-1735480-4 | Internal Number: 5-1735480-4 | .8 mm | TE Store |
Connectors Rcpt 100P .8Mmfh 17H Au |Amp Te Connectivity 5-1735480-4 | Newark Electronics |
Connectors RCPT 100P .8MMFH 17H AU | Rapid Electronics |
TE Connectivity 0.8FH R17H.5 100 08/Sn TU Board to Board & Mezzanine Connectors RCPT 100P .8MMFH 17H AU | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
Conn Board to Board RCP 100 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH, R17H.5,100,08/Sn, TU | TE Connectivity 5-1735480-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1735480-4?
Additional datasheets, footprints and schematics for 5-1735480-4 are listed on our Part Details page. You can also find images and similar parts to 5-1735480-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1735480-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1735480-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1735480-4 fall under?
The 5-1735480-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1735480-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1735480-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1735480-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1735480-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-1735480-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1735480-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1735480-4?
You can fill out our help required form which you can use to request a quote for 5-1735480-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.