Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Steel |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 100 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Stack Height | 7mm, .236in, 6mm, .315in, 5mm, .197in, 8mm, .276in |
Connector Height | 5mm, .197in |
コネクタの高さ | 5mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Color | Natural |
Housing Material | Matte |
Mating Entry Location | Top |
Centerline (Pitch) | .031in, .8mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
Locating Post Length | .5mm, .02in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Reel Diameter | .5in |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 10 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
0.8FH,R05H.5,100,08/Sn,TU,SC PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 100 | Free Height Receptacle Conn: Board-Board & Vertical & 100 & 0.8Mm | Part Number: 5179229-4 | Internal Number: 5179229-4 | .8 mm | TE Store |
0.8Fh,r05H.5,100,08/Sn,tu,sc |Amp Te Connectivity 5179229-4 | Newark Electronics |
Conn Fine Pitch Connector RCP 100 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH R05H.5 100 08/SN TU SC | TTI Europe |
Where can I find additional details, specifications and documents for a 5179229-4?
Additional datasheets, footprints and schematics for 5179229-4 are listed on our Part Details page. You can also find images and similar parts to 5179229-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179229-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179229-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179229-4 fall under?
The 5179229-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179229-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179229-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179229-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179229-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 5179229-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179229-4 often in real-time on the comparison pages.
What if I can't find stock of 5179229-4?
You can fill out our help required form which you can use to request a quote for 5179229-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.