Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Steel |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Positions | 100 |
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Base Material | Copper Alloy |
Stack Height | 13mm, 16mm, .591in, 14mm, .551in, .63in, 15mm, .512in |
Connector Height | 13mm, .512in |
コネクタの高さ | 13mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Matte |
Mating Entry Location | Top |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
Locating Post Length | .5mm, .02in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 200 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8Fh,r13H.5,100,30/Sn,tr,sc |Amp Te Connectivity 5084618-4 | Newark Electronics |
Conn Fine Pitch Connector RCP 100 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8FH,R13H.5,100,30/SN,TR,SC | Farnell |
Where can I find additional details, specifications and documents for a 5084618-4?
Additional datasheets, footprints and schematics for 5084618-4 are listed on our Part Details page. You can also find images and similar parts to 5084618-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5084618-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5084618-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5084618-4 fall under?
The 5084618-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5084618-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5084618-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5084618-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5084618-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5084618-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5084618-4 often in real-time on the comparison pages.
What if I can't find stock of 5084618-4?
You can fill out our help required form which you can use to request a quote for 5084618-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.