Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$4.21
|
2,220
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
2,220
in stock
|
Buy Now | |
Farnell
from US$4.47
|
1,780
in stock
|
Buy Now | |
TE Store
from US$6.15
|
779
in stock
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Positions | 100 |
Number of Rows | 2 |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 15µin |
Connector Height | 5mm, .197in |
Stack Height | 5mm, .197in, .276in, 8mm, .315in, 6mm, .236in, 7mm |
コネクタの高さ | 5mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
Housing Color | Natural |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Reel Diameter | .5in |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connectors 0.8FH R05H.5 100 15/Sn TU | Rapid Electronics |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
0.8FH,R05H.5,100,15/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 100 | Free Height Receptacle Conn: Board-Board & Vertical & 100 & 0.8Mm | Part Number: 1-5177983-4 | Internal Number: 1-5177983-4 | .8 mm | TE Store |
Conn Board to Board RCP 100 POS 0.8mm Solder ST SMD Box/Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-5177983-4?
Additional datasheets, footprints and schematics for 1-5177983-4 are listed on our Part Details page. You can also find images and similar parts to 1-5177983-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5177983-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5177983-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5177983-4 fall under?
The 1-5177983-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5177983-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5177983-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5177983-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5177983-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Future Electronics have stock available or on a lead time for 1-5177983-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5177983-4 often in real-time on the comparison pages.
What if I can't find stock of 1-5177983-4?
You can fill out our help required form which you can use to request a quote for 1-5177983-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.