2-1735482-4 Part Information
Details for 2-1735482-4 by TE Connectivity
Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 11.7000 |
Stock Information
Details
Part Downloads
Part Specifications
Assembly Process Feature Material | Steel |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 100 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Layout | Inline |
コネクタの高さ | 17mm |
Stack Height | .669in, .709in, 18mm, 19mm, 20mm, .787in, .748in, 17mm |
Connector Height | .669in, 17mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Natural |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Quantity | 100 |
Packaging Method | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Compatible Parts
Alternative Part Descriptions
- 0.8FH,R17H.5,100,30/Sn,TR,SC | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2-1735482-4?
Additional datasheets, footprints and schematics for 2-1735482-4 are listed in our Part Details tab. You can also find the 2-1735482-4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1735482-4 in the Pricing & Inventory tab next to part details. You can view 2-1735482-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1735482-4 fall under?
The 2-1735482-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1735482-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1735482-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1735482-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 2-1735482-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2-1735482-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1735482-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1735482-4?
You can fill out our help required form which you can use to request a quote for 2-1735482-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.