Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
351084-000,
1200244-8 |
Prices starting from US$799.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$823.59
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$986.56
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,053.40
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$980.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,366.19
|
1
in stock
|
Buy Now | |
Avnet America
from US$799.82
|
-
|
Buy Now | |
Sager
from US$889.62
|
-
|
Buy Now |
Design | Without Internal Terminator |
---|---|
Number of Stubs | 4 |
Eyelet | Without |
Cable Length | 78in, 1981mm |
Product Type | Data Bus Component |
Coupler Type | Ultra-Lightweight In-Line Microcoupler |
Cable Type | 10612 (Single Optimized Shield Cable) |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Data Bus Components-Microcouplers |Raychem Te Connectivity 351084-000 | Newark Electronics |
Data Bus Components-Microcouplers | Rapid Electronics |
TE Connectivity D-500-L455-4-612-078 Data Bus Components | Distrelec |
DATA BUS CONNECTORS | Farnell |
Data Bus Components - Microcouplers D-500-L455-4-612-078 | Sager |
Where can I find additional details, specifications and documents for a 351084-000?
Additional datasheets, footprints and schematics for 351084-000 are listed on our Part Details page. You can also find images and similar parts to 351084-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 351084-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 351084-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 351084-000 fall under?
The 351084-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to 351084-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 351084-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 351084-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 351084-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 351084-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 351084-000 often in real-time on the comparison pages.
What if I can't find stock of 351084-000?
You can fill out our help required form which you can use to request a quote for 351084-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.