Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
349147-000,
1192627-5 |
Prices starting from US$77.27
Impedance | 76.8Ω |
---|---|
Space-Grade | No |
Cable Type | 10612 (Single Optimized Shield Cable) |
Connector Type | Spliced-In |
Product Type | Data Bus Component |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Specialized Cables D-500-0463-612 | Rapid Electronics |
DATA BUS CONNECTORS | Farnell |
Connector Accessories Bus/Stub Terminator | Avnet America |
Data Bus Components - Terminators DATABUS D-104-31 | Sager |
Where can I find additional details, specifications and documents for a 349147-000?
Additional datasheets, footprints and schematics for 349147-000 are listed on our Part Details page. You can also find images and similar parts to 349147-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 349147-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 349147-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 349147-000 fall under?
The 349147-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Terminators.
Can I view similar or alternative parts?
You can view similar parts to 349147-000 when available in the Data Bus Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 349147-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 349147-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 349147-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 349147-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 349147-000 often in real-time on the comparison pages.
What if I can't find stock of 349147-000?
You can fill out our help required form which you can use to request a quote for 349147-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.