Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
11,700
in stock
|
Buy Now | |
element14
from US$0.14
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 1.8mm, .071in |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 7A |
Wire Size Search | 21AWG, .5mm², .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.2 – 2mm, .047 – .079in |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact male crimp 24-22AWG Multilock | RS |
CONTACT, PIN, 21-20AWG, CRIMP | element14 |
070 Series Tab Rohs Compliant: Yes |Amp Te Connectivity 345210-1 | Newark Electronics |
Automotive Connector, Contact PIN Crimp ST Cable Mount Strip | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multilock Series Connectors |
Wire Size AWG Min | 21AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 345210-1?
Additional datasheets, footprints and schematics for 345210-1 are listed on our Part Details page. You can also find images and similar parts to 345210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345210-1 fall under?
The 345210-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 345210-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345210-1 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 345210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345210-1 often in real-time on the comparison pages.
What if I can't find stock of 345210-1?
You can fill out our help required form which you can use to request a quote for 345210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.