Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034159-0,
C57951-000 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
4,963
in stock
|
Buy Now | |
TE Store
from US$0.46
|
11,153
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,963
in stock
|
Buy Now | |
element14
from US$0.23
|
4,963
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
1,205
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
361
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$15.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .927g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 22.12mm, .87in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34159 | Internal Number: 34159 | Alias Number: AMPS-0-0034159-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | element14 |
TERMINAL,PG R 16-14 6 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | 6 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 34159?
Additional datasheets, footprints and schematics for 34159 are listed on our Part Details page. You can also find images and similar parts to 34159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34159 fall under?
The 34159 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34159 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34159 you can contact the distributor directly for product support, shipping queries etc.
Is the 34159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34159 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 34159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34159 often in real-time on the comparison pages.
What if I can't find stock of 34159?
You can fill out our help required form which you can use to request a quote for 34159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.