Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405825720 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
92,358
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
92,358
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
33,267
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
15,173
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
15,173
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
15,173
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
14,890
in stock
|
Buy Now | |
Farnell
from US$0.31
|
13,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
11,700
in stock
|
Buy Now | |
element14
from US$0.20
|
7,920
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
6,653
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
TE Store
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.432g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 21.74mm, .86in |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #10 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
34149 Rohs Compliant: Yes |Amp Te Connectivity 34149 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Loose Piece | Avnet America |
Ring terminal, PLASTI-GRIP, red, M5 | RS |
PG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
TE Connectivity PG R 22-16 COMM 22-18 MIL 10 Terminals R | Distrelec |
Terminal Ring Tongue, 22-16AWG, Stud Size10, Red, PlastiGrip Series | TE Connectivity 34149 | RS Americas |
CRIMP TERMINALS - RING TONGUE | Farnell |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
Plasti-Grip 22-16 AWG Red #8 Copper Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
PG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34149 | Internal Number: 34149 | Alias Number: 405825720 | TE Connectivity | TE Store |
Terminals RING 22-16AWG 10 | Sager |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34149?
Additional datasheets, footprints and schematics for 34149 are listed on our Part Details page. You can also find images and similar parts to 34149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34149 fall under?
The 34149 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34149 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34149 you can contact the distributor directly for product support, shipping queries etc.
Is the 34149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34149 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 34149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34149 often in real-time on the comparison pages.
What if I can't find stock of 34149?
You can fill out our help required form which you can use to request a quote for 34149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.