Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034148-0,
E99750-000 |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.27 |
49,100
|
Buy Now | |
TE Store | US$0.22 |
211,756
|
Buy Now | |
RS Americas | US$0.08 |
98,843
|
Buy Now | |
element14 | US$0.10 |
91,962
|
Buy Now | |
Boersig | US$0.11 |
76,981
|
Buy Now | |
Sager | US$0.11 |
73,824
|
Buy Now | |
Farnell | US$0.15 |
72,007
|
Buy Now | |
Rapid Electronics | US$0.14 |
29,630
|
Buy Now | |
Heilind Electronics | US$0.15 |
26,473
|
Buy Now | |
TTI Europe | US$0.10 |
25,200
|
Buy Now | |
Powell Electronics | US$0.12 |
14,969
|
Buy Now | |
Newark Electronics | US$0.07 |
12,713
|
Buy Now | |
Avnet America | US$0.10 |
11,700
|
Buy Now | |
Future Electronics | US$0.09 |
10,000
|
Buy Now | |
Chip One Stop | US$0.10 |
10,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
8,712
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
4,412
|
Buy Now | |
Distrelec | US$0.22 |
1,396
|
Buy Now | |
Avnet Abacus | - |
23,000
|
Buy Now | |
Sorelec | - |
1,000
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | 2.237g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | .171in, 4.74mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .86in, 21.74mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-043 |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34148 | Internal Number: 34148 | Alias Number: AMPS-0-0034148-0 | TE Connectivity | TE Store |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term M4 Stud Size 22 to 16AWG Red | TE Connectivity 34148 | RS Americas |
TERMINAL, RING, #8 STUD, CRIMP, RED, 22- | element14 |
Terminals RING 22-16AWG STUD 8 | Sager |
CRIMP TERMINAL, RING, PLASTI-GRIP | Farnell |
Ring terminal, PLASTI-GRIP, red, M4 | RS |
PG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Terminal, Ring, #8 Stud, Crimp, Red, 22-16Awg | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Loose Piece | Avnet America |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity - AMP Ring Terminal, Red, 0.3 ... 1.5mm² | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 34148?
Additional datasheets, footprints and schematics for 34148 are listed on our Part Details page. You can also find images and similar parts to 34148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34148 fall under?
The 34148 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34148 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34148 you can contact the distributor directly for product support, shipping queries etc.
Is the 34148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34148 have stock available?
Authorised distributors including TE Store, RS Americas, element14, Boersig and Sager have stock available or on a lead time for 34148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34148 often in real-time on the comparison pages.
What if I can't find stock of 34148?
You can fill out our help required form which you can use to request a quote for 34148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.