Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Red |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .846in, 21.48mm |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-055 |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG RECT 22-16COMM 22-18MIL 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Rectangular Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Rectangular Tongue Terminal | Part Number: 33476 | Internal Number: 33476 | TE Connectivity | TE Store |
Rectangular Tongue Terminal 16-22AWG 21.49mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 33476?
Additional datasheets, footprints and schematics for 33476 are listed on our Part Details page. You can also find images and similar parts to 33476 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33476 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33476 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33476 fall under?
The 33476 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33476 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33476 you can contact the distributor directly for product support, shipping queries etc.
Is the 33476 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33476 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 33476.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33476 often in real-time on the comparison pages.
What if I can't find stock of 33476?
You can fill out our help required form which you can use to request a quote for 33476 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.