Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.01
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
3,819
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
982
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
982
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
891
in stock
|
Buy Now | |
element14
from US$85.14
|
2
in stock
|
Buy Now | |
Farnell
from US$49.59
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | 27.69mm, 1.09in |
Stud Diameter | 6.35mm, .25in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 1/4 | Heilind Electronics |
Terminals Ring Tongue 16-14 Sz 1/4 |Te Connectivity 32961 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 27.69mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14 1/4 | TE Connectivity 32961 | RS Americas |
Special Order: TERMINAL,PG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32961 | Internal Number: 32961 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 32961?
Additional datasheets, footprints and schematics for 32961 are listed on our Part Details page. You can also find images and similar parts to 32961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32961 fall under?
The 32961 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32961 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32961 you can contact the distributor directly for product support, shipping queries etc.
Is the 32961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32961 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and RS have stock available or on a lead time for 32961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32961 often in real-time on the comparison pages.
What if I can't find stock of 32961?
You can fill out our help required form which you can use to request a quote for 32961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.