Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.55
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$64.12
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .871in, 22.12mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pg R 16-14 6 |Amp Te Connectivity 32958 | Newark Electronics |
Terminals TERMINAL PG R 16-14 | Rapid Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32958?
Additional datasheets, footprints and schematics for 32958 are listed on our Part Details page. You can also find images and similar parts to 32958 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32958 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32958 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32958 fall under?
The 32958 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32958 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32958 you can contact the distributor directly for product support, shipping queries etc.
Is the 32958 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32958 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for 32958.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32958 often in real-time on the comparison pages.
What if I can't find stock of 32958?
You can fill out our help required form which you can use to request a quote for 32958 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.