Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
425
in stock
|
Buy Now | |
TE Store
from US$0.45
|
15,080
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
7,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
7,870
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
7,870
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
3,691
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
861
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
425
in stock
|
Buy Now | |
element14
from US$0.22
|
425
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Inspection Slot | No |
Stripe Color | Red |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | .856in, 21.74mm |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32951 | Internal Number: 32951 | TE Connectivity | TE Store |
Terminals PVC-RING 22-16 RED #8 M4+ | Rapid Electronics |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 8 | Distrelec |
PG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, RED | element14 |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, PG R 22-16 COMM 22-18 MIL 8 | TE Connectivity 32951 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 32951?
Additional datasheets, footprints and schematics for 32951 are listed on our Part Details page. You can also find images and similar parts to 32951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32951 fall under?
The 32951 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32951 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32951 you can contact the distributor directly for product support, shipping queries etc.
Is the 32951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32951 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 32951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32951 often in real-time on the comparison pages.
What if I can't find stock of 32951?
You can fill out our help required form which you can use to request a quote for 32951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.