Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.56g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class I |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 25.78mm, 1.015in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M2.5, #4 |
Shape Description | RING-055 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #4, 16Awg, Red | Newark Electronics |
Rectangular Tongue Terminal 16-22AWG 25.78mm 6.02mm Tin Loose Piece | Avnet America |
PIDG, Rect 22-16Comm 22-18Mil 4 | TE Connectivity 327962 | RS Americas |
Where can I find additional details, specifications and documents for a 327962?
Additional datasheets, footprints and schematics for 327962 are listed on our Part Details page. You can also find images and similar parts to 327962 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327962 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327962 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327962 fall under?
The 327962 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327962 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327962 you can contact the distributor directly for product support, shipping queries etc.
Is the 327962 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327962 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 327962.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327962 often in real-time on the comparison pages.
What if I can't find stock of 327962?
You can fill out our help required form which you can use to request a quote for 327962 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.