Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-14647-0010 |
Prices starting from US$0.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.41 |
100
|
Buy Now | |
TE Store | US$0.56 |
37,935
|
Buy Now | |
Farnell | US$0.36 |
9,780
|
Buy Now | |
Newark Electronics | US$0.32 |
9,780
|
Buy Now | |
element14 | US$0.45 |
9,780
|
Buy Now | |
Avnet America | US$0.38 |
3,874
|
Buy Now | |
Heilind Electronics | US$0.42 |
2,450
|
Buy Now | |
RS Americas | US$0.32 |
1,880
|
Buy Now | |
Rapid Electronics | US$0.45 |
800
|
Buy Now | |
Distrelec | US$0.38 |
800
|
Buy Now | |
Heilind Electronics Asia | US$0.42 |
490
|
Buy Now | |
Carlton-Bates | US$0.31 |
-
|
Buy Now |
Weight per Piece | .322g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, .326 – 1.31mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 21.44mm, .8441in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 326878 | Internal Number: 326878 | Alias Number: 1-14647-0010 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #6, CRIMP, RED | Farnell |
Terminal, Ring Tongue, #6, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Terminal Ring Tongue, 22-16AWG, MIL 6, Straight Closed Barrel, PIDG Series | TE Connectivity 326878 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 1.31mm2 | Distrelec |
Ring terminal PIDG 22-16AWG Red M3.5 | RS |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 326878?
Additional datasheets, footprints and schematics for 326878 are listed on our Part Details page. You can also find images and similar parts to 326878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326878 fall under?
The 326878 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326878 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326878 you can contact the distributor directly for product support, shipping queries etc.
Is the 326878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326878 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 326878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326878 often in real-time on the comparison pages.
What if I can't find stock of 326878?
You can fill out our help required form which you can use to request a quote for 326878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.