Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0032498-0,
798370-000 |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
4,398
in stock
|
Buy Now | |
TE Store
from US$1.02
|
1,090
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$630.63
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 21.08mm, .83in |
Stud Diameter | .164in, 4.17mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-024 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M4 Red Nylon | TE Connectivity 32498 | RS Americas |
PIDG SPDFLG 22-16COM22-18MIL 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Flange Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 32498 | Internal Number: 32498 | Alias Number: 798370-000 | TE Connectivity | TE Store |
SPADE TERMINAL, PIDG, RED, AWG 22-16, M4 | RS |
PIDG SPDFLG 22-16COM22-18MIL 8 | Heilind Electronics |
Flanged Spade Tongue Terminal 16-22AWG 21.08mm 10.57mm Tin Loose Piece | Avnet America |
Terminal | Newark Electronics |
Where can I find additional details, specifications and documents for a 32498?
Additional datasheets, footprints and schematics for 32498 are listed on our Part Details page. You can also find images and similar parts to 32498 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32498 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32498 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32498 fall under?
The 32498 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32498 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32498 you can contact the distributor directly for product support, shipping queries etc.
Is the 32498 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32498 have stock available?
Authorised distributors including RS Americas, TE Store, RS, Heilind Electronics and Avnet America have stock available or on a lead time for 32498.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32498 often in real-time on the comparison pages.
What if I can't find stock of 32498?
You can fill out our help required form which you can use to request a quote for 32498 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.