Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
4,150
in stock
|
Buy Now | |
Electro Enterprises
from US$1.42
|
11,044
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
5,395
in stock
|
Buy Now | |
element14
from US$1.24
|
5,395
in stock
|
Buy Now | |
Farnell
from US$1.75
|
5,395
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
4,294
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
2,938
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
2,938
in stock
|
Buy Now | |
TE Store
from US$2.23
|
563
in stock
|
Buy Now | |
Heilind Electronics
from US$1.31
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 1000 |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Insulated | Yes |
Terminal, Knife Disconnect Splice, 14Awg | Newark Electronics |
TERMINAL, KNIFE DISCONNECT SPLICE, 14AWG | element14 |
Splice 16-14 Nylon Knife Disconnect Blue RoHS and ELV Compliant, AMP PIDG Series | TE Connectivity 32448 | RS Americas |
Knife disconnect terminal, PIDG, blue | RS |
TE Connectivity - AMP KNIFE DISCONNECT,PIDG 16-14 | Distrelec |
KNIFE DISCONNECT,PIDG 16-14 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .17 in Compatible Insulation Diameter (Max): 4.32 mm Wire Size: 16 – 14 AWG Tin With .17" 4.32 mm | Pidg Knife Disconnect Splice | Part Number: 32448 | Internal Number: 32448 | 16 – 14 AWG | TE Connectivity | TE Store |
KNIFE DISCONNECT,PIDG 16-14 | Heilind Electronics |
PIDG 16-14 AWG Red Cooper Unsealed Closed Barrel Knife Disconnect Splice | Future Electronics |
Splice Terminal 14-16AWG 22.3mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Terminal Type | Knife Disconnect Splice |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 32448?
Additional datasheets, footprints and schematics for 32448 are listed on our Part Details page. You can also find images and similar parts to 32448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32448 fall under?
The 32448 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 32448 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32448 you can contact the distributor directly for product support, shipping queries etc.
Is the 32448 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32448 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 32448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32448 often in real-time on the comparison pages.
What if I can't find stock of 32448?
You can fill out our help required form which you can use to request a quote for 32448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.