Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
343
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$57.74
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
TE Store
from US$0.88
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Plating Material | Copper, Tin |
Weight per Piece | .94g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .703in, 17.85mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 16 – 14AWG, 1 – 2.5mm², 2050 – 5180CMA |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .04in, 1.02mm |
Stud Diameter | .118in, 3mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Shape Description | RING-041 |
Insulated | Yes |
Stud Size | M2.5, #4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Ring terminal,PIDG,blue, AWG 16-14, M2.5 | RS |
Terminals Term Pidg R 16-14 4 |Amp Te Connectivity 32441 | Newark Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 4 | Distrelec |
Ring Tongue Terminal 13-17AWG 17.85mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #4, 14AWG, BLU | element14 |
RING TERMINAL AWG16-14 BLUE | TTI Europe |
Special Order: TERMINAL,PIDG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 16 – 14 AWG 1 – 2.5 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32441 | Internal Number: 32441 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32441?
Additional datasheets, footprints and schematics for 32441 are listed on our Part Details page. You can also find images and similar parts to 32441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32441 fall under?
The 32441 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32441 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32441 you can contact the distributor directly for product support, shipping queries etc.
Is the 32441 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32441 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 32441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32441 often in real-time on the comparison pages.
What if I can't find stock of 32441?
You can fill out our help required form which you can use to request a quote for 32441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.