Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 668-1003-02 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
3,633
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
8,204
in stock
|
Buy Now | |
TE Store
from US$0.70
|
6,461
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,633
in stock
|
Buy Now | |
element14
from US$0.37
|
3,633
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
2,173
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
507
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
146
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .787g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.68mm, .145in |
Overall Length | .844in, 21.44mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 323008 | Internal Number: 323008 | Alias Number: 668-1003-02 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Terminals PIDG R 22-16 COMM 22 | Rapid Electronics |
Straight 6 M3.5 Stud Size 22-16 AWG Pre-Insulated Diamond Grip Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, 22-16AWG, MIL 6, Straight Closed Barrel, PIDG Series | TE Connectivity 323008 | RS Americas |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP PIDG Ring Terminal 1.65mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323008?
Additional datasheets, footprints and schematics for 323008 are listed on our Part Details page. You can also find images and similar parts to 323008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323008 fall under?
The 323008 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323008 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323008 you can contact the distributor directly for product support, shipping queries etc.
Is the 323008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323008 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 323008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323008 often in real-time on the comparison pages.
What if I can't find stock of 323008?
You can fill out our help required form which you can use to request a quote for 323008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.