Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.485g |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.171in, 29.74mm |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | 3/8 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16COMM 22-18MIL 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 321522 | Internal Number: 321522 | TE Connectivity | TE Store |
Pidg R 22-16Comm 22-18Mil 3/8 Rohs Compliant: Yes |Amp Te Connectivity 321522 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 29.74mm 16.66mm Tin Loose Piece | Avnet America |
PIDG, R 22-16Comm 22-18Mil 3/8 | TE Connectivity 321522 | RS Americas |
Where can I find additional details, specifications and documents for a 321522?
Additional datasheets, footprints and schematics for 321522 are listed on our Part Details page. You can also find images and similar parts to 321522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321522 fall under?
The 321522 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321522 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321522 you can contact the distributor directly for product support, shipping queries etc.
Is the 321522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321522 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 321522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321522 often in real-time on the comparison pages.
What if I can't find stock of 321522?
You can fill out our help required form which you can use to request a quote for 321522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.