Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1216304,
500-060-3904, E70689-000, AMPS-0-0320882-0 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
292,982
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
58,596
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
3,442
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,400
in stock
|
Buy Now | |
element14
from US$0.30
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,442
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
631
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
97
in stock
|
Buy Now | |
Electro Enterprises
from US$0.31
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .078g |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | .668in, 16.99mm |
Stud Diameter | .119in, 3.02mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 4 | Heilind Electronics |
Terminals PIDG R 22-16 COMM 22 | Rapid Electronics |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP, RED | element14 |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 4 Terminals | Distrelec |
PIDG Ring Tongue Terminal 16-22AWG 16.99mm 4.62mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, 22-16AWG, MIL 4, Straight Closed Barrel, PIDG Series | TE Connectivity 320882 | RS Americas |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 320882 | Internal Number: 320882 | Alias Number: 1216304 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320882?
Additional datasheets, footprints and schematics for 320882 are listed on our Part Details page. You can also find images and similar parts to 320882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320882 fall under?
The 320882 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320882 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320882 you can contact the distributor directly for product support, shipping queries etc.
Is the 320882 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320882 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 320882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320882 often in real-time on the comparison pages.
What if I can't find stock of 320882?
You can fill out our help required form which you can use to request a quote for 320882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.