Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
18,361
in stock
|
Buy Now | |
element14
from US$0.18
|
15,326
in stock
|
Buy Now | |
Farnell
from US$0.18
|
9,809
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,517
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
3,672
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,695
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
415
in stock
|
Buy Now | |
TE Store
from US$0.34
|
218
in stock
|
Buy Now | |
Electro Enterprises
from US$0.26
|
84
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .775g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 20.24mm, .797in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | .197in, 5mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
Stud Size - Metric:M5 | element14 |
TERMINAL, RING TONGUE | Farnell |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
Terminal Ring Tongue, 22-16 AWG, Mil 10, Straight Closed Barrel, PIDG Series | TE Connectivity 320552 | RS Americas |
Ring terminal, PIDG, red, AWG 22-16, M5 | RS |
PIDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 320552 | Internal Number: 320552 | TE Connectivity | TE Store |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320552?
Additional datasheets, footprints and schematics for 320552 are listed on our Part Details page. You can also find images and similar parts to 320552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320552 fall under?
The 320552 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320552 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320552 you can contact the distributor directly for product support, shipping queries etc.
Is the 320552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320552 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 320552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320552 often in real-time on the comparison pages.
What if I can't find stock of 320552?
You can fill out our help required form which you can use to request a quote for 320552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.