Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-14492-8160,
500-095-0002, F14692-001, AMP-0-0320551-0 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
120,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
137,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
124,742
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
124,742
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
124,742
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
56,628
in stock
|
Buy Now | |
element14
from US$0.18
|
55,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
44,344
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
30,000
in stock
|
Buy Now | |
Boersig
from US$0.30
|
23,202
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
9,712
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
9,438
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
7,515
in stock
|
Buy Now | |
Sager
from US$0.16
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
4,548
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
279
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Electro Enterprises
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .904g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .326 – 1.31mm² |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Overall Length | 21.44mm, .844in |
Stud Diameter | 4.34mm, .171in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 105°C, 221°F |
PIDG R 22-16ENDMM 22-18 MIL 8 | Rapid Electronics |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 8 Ring Termi | Distrelec |
Ring terminal, PIDG, red, AWG 22-16, M4 | RS |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, RED | element14 |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue RING-041 Copper 22-16 AWG 300 VAC 8 (M4) PIDG Tin | TE Connectivity 320551 | RS Americas |
Terminals 22-16 awg | Sager |
CRIMP TERMINAL, RING, 4MM, RED | Farnell |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320551?
Additional datasheets, footprints and schematics for 320551 are listed on our Part Details page. You can also find images and similar parts to 320551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320551 fall under?
The 320551 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320551 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320551 you can contact the distributor directly for product support, shipping queries etc.
Is the 320551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320551 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 320551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320551 often in real-time on the comparison pages.
What if I can't find stock of 320551?
You can fill out our help required form which you can use to request a quote for 320551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.